TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5223985-4

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 28.9 MM  [1.13 INCH ] Thread Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 28.9 MM  [1.13 INCH ] Thread Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5223985-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5223985-4
Connector Hardware, Mounts, Locks & Retainers 5223985-4
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Vertical Dimensions Product Length : 28.9 MM  [1.13 INCH ] Thread Length : 3.8 MM  [.149 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Vertical

Dimensions


  • Product Length : 28.9 MM  [1.13 INCH ]
  • Thread Length : 3.8 MM  [.149 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A116697-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A116697-ND
Backplane Connector Accessories A116697-ND
Connector Guide Pin For UPM Series 6-32 Thread

Connector Guide Pin For UPM Series 6-32 Thread

Buy Now Datasheet
Power Connectors - 5223985-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5223985-4
Power Connectors 5223985-4
UPM KEYED GUIDE PIN, #6-32

UPM KEYED GUIDE PIN, #6-32

Buy Now
Upm Keyed Guide Pin, #6-32 Amp - Te Connectivity - 99X5752 - Newark, An Avnet Company
Chicago, IL, United States
Upm Keyed Guide Pin, #6-32 Amp - Te Connectivity
99X5752
Upm Keyed Guide Pin, #6-32 Amp - Te Connectivity 99X5752
UPM KEYED GUIDE PIN, #6-32

UPM KEYED GUIDE PIN, #6-32

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223985-4 A116697-ND 5223985-4 99X5752
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Power Connectors Upm Keyed Guide Pin, #6-32 Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products