TE Connectivity Through-Hole 10A 250V Electronic Connector 5223968-1

Description
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 5223968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223968-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 5223968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223968-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-5223968-1
Through-Hole 10A 250V Electronic Connector 407-5223968-1
3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 5223968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223968-1 can be used for catalog matching and distributor lookup.

3 Pos Power Header, 10A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 5223968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223968-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5223968-1 - 856415-5223968-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223968-1
856415-5223968-1
Backplane Connectors - 5223968-1 856415-5223968-1
Manufacturer: TE Connectivity Win Source Part Number: 856415-5223968-1 Series: UPM (Universal Power Modules) Features: Connector Package: Tube Family Name: 5223968 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4040 Other Part Number: 5223968-1-ND, 52239681, A101845, -5223968-1-SI, 2266-5223968-1

Manufacturer: TE Connectivity
Win Source Part Number: 856415-5223968-1
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Family Name: 5223968
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5223968-1-ND, 52239681, A101845, -5223968-1-SI, 2266-5223968-1

Buy Now Datasheet
Te Upm R/a Header 3P Std Power, Lmm Amp - Te Connectivity - 42AJ4747 - Newark, An Avnet Company
Chicago, IL, United States
Te Upm R/a Header 3P Std Power, Lmm Amp - Te Connectivity
42AJ4747
Te Upm R/a Header 3P Std Power, Lmm Amp - Te Connectivity 42AJ4747
TE UPM R/A Header 3P STD Power, LMM

TE UPM R/A Header 3P STD Power, LMM

Supplier's Site
Backplane Connectors - Specialized - 5223968-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223968-1
Backplane Connectors - Specialized 5223968-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5223968-1 856415-5223968-1 42AJ4747 5223968-1
Product Name Through-Hole 10A 250V Electronic Connector Backplane Connectors - 5223968-1 Te Upm R/a Header 3P Std Power, Lmm Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers