TE Connectivity Through-Hole 10A 250V Electronic Connector 5223961-1

Description
3 Pos Power Header, 10A, 250V, Right Angle, Press-Fit, Through Hole Product overview: 5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Power Header, 10A, 250V, Right Angle, Press-Fit, Through Hole Product overview: 5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-5223961-1
Through-Hole 10A 250V Electronic Connector 407-5223961-1
3 Pos Power Header, 10A, 250V, Right Angle, Press-Fit, Through Hole Product overview: 5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-1 can be used for catalog matching and distributor lookup.

3 Pos Power Header, 10A, 250V, Right Angle, Press-Fit, Through Hole Product overview: 5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223961-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5223961-1 - 907222-5223961-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5223961-1
907222-5223961-1
Backplane Connectors - 5223961-1 907222-5223961-1
Manufacturer: TE Connectivity Win Source Part Number: 907222-5223961-1 Series: UPM (Universal Power Modules) Operating Temperature Range: -55°C ~ 125°C Features: 3 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5223961 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -5223961-1-SI, -5223961-1-CSI, 5223961-1-ND, A97883

Manufacturer: TE Connectivity
Win Source Part Number: 907222-5223961-1
Series: UPM (Universal Power Modules)
Operating Temperature Range: -55°C ~ 125°C
Features: 3 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5223961
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -5223961-1-SI, -5223961-1-CSI, 5223961-1-ND, A97883

Buy Now Datasheet
Backplane Connectors - Specialized - 5223961-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223961-1
Backplane Connectors - Specialized 5223961-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet
Connector, Header, 3Pos, 2Mm Rohs Compliant Amp - Te Connectivity - 92AH6923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2Mm Rohs Compliant Amp - Te Connectivity
92AH6923
Connector, Header, 3Pos, 2Mm Rohs Compliant Amp - Te Connectivity 92AH6923
CONNECTOR, HEADER, 3POS, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 3POS, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5223961-1 907222-5223961-1 5223961-1 92AH6923
Product Name Through-Hole 10A 250V Electronic Connector Backplane Connectors - 5223961-1 Backplane Connectors - Specialized Connector, Header, 3Pos, 2Mm Rohs Compliant Amp - Te Connectivity
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers