Win Source Part Number: 1380908-5223513-3
Category: Connectors, Interconnects>Backpl
Series: Z-PACK
Number of Positions: 96
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 144 pcs
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5223513
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CONN HDR FUTUREBUS 96POS EDGE MT Product overview: 5223513-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223513-3 can be used for catalog matching and distributor lookup.
CONN HDR FUTUREBUS 96POS EDGE MT
2MMFB,IS,ASY,096,SIG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380908-5223513-3 | 407-5223513-3 | 5223513-3 | 78K7018 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | 2Mmfb,is,asy,096,sig,hdr,sl Rohs Compliant Amp - Te Connectivity |
| Termination | Press-Fit | Press-Fit |