TE Connectivity Hard Metric Connector, Header, 120Pos; Product Range Amp Te Connectivity 5223002-4

Description
HARD METRIC CONNECTOR, HEADER, 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 120Pos; Product Range Amp Te Connectivity - 73K1647 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 120Pos; Product Range Amp Te Connectivity
73K1647
Hard Metric Connector, Header, 120Pos; Product Range Amp Te Connectivity 73K1647
HARD METRIC CONNECTOR, HEADER, 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 120POS; Product Range:Z-PACK Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1647
Product Name Hard Metric Connector, Header, 120Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details