TE Connectivity Board to Board & Mezzanine Connectors 5223002-4

Description
FB-5R,ASY,120,SIG,HD R,EN,4.25
Request a Quote Datasheet
Description
FB-5R,ASY,120,SIG,HD R,EN,4.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5223002-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223002-4
Board to Board & Mezzanine Connectors 5223002-4
FB-5R,ASY,120,SIG,HD R,EN,4.25

FB-5R,ASY,120,SIG,HDR,EN,4.25

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5223002-4
Board to Board & Mezzanine Connectors 5223002-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Through-Hole 3A Electronic Connector
407-5223002-4
Through-Hole 3A Electronic Connector 407-5223002-4
120 Pos 5 Row Male Header, 3A, Gold/Tin, 0.079" Pitch, Through Hole Product overview: 5223002-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223002-4 can be used for catalog matching and distributor lookup.

120 Pos 5 Row Male Header, 3A, Gold/Tin, 0.079" Pitch, Through Hole Product overview: 5223002-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5223002-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5223002-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5223002-4
Backplane Connectors - Specialized 5223002-4
CONN HEADER FUTUREBUS 120POS PCB

CONN HEADER FUTUREBUS 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5223002-4 407-5223002-4 5223002-4
Product Name Board to Board & Mezzanine Connectors Through-Hole 3A Electronic Connector Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V20E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers