TE Connectivity Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity 5223002-1

Description
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity - 73K1644 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity
73K1644
Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity 73K1644
HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 30 POSITION; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1644
Product Name Hard Metric Connector, Header, 30 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-234-M-L-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details