TE Connectivity Hard Metric Connector, Header, 60 Position; Product Range Amp Te Connectivity 5223000-2

Description
HARD METRIC CONNECTOR, HEADER, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 60 Position; Product Range Amp Te Connectivity - 16M3218 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 60 Position; Product Range Amp Te Connectivity
16M3218
Hard Metric Connector, Header, 60 Position; Product Range Amp Te Connectivity 16M3218
HARD METRIC CONNECTOR, HEADER, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 60 POSITION; Product Range:Z-PACK Series; No. of Contacts:60Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 16M3218
Product Name Hard Metric Connector, Header, 60 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4430 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102398-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details