TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5223000-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: I/O Expander 8 I²C, SMBus 400 kHz 16-TQFN (4x4)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: I/O Expander 8 I²C, SMBus 400 kHz 16-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 6-WFDFN Exposed Pad, 6-MLF Product Status: Obsolete Connector Type: Header, Cuttable Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Features: I/O Expander 8 I²C, SMBus 400 kHz 16-TQFN (4x4)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 6-WFDFN Exposed Pad, 6-MLF
Product Status: Obsolete
Connector Type: Header, Cuttable
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: I/O Expander 8 I²C, SMBus 400 kHz 16-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 6-WFDFN Exposed Pad, 6-MLF
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters - LS10-13B05R3 - 923951-LS10-13B05R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers