TE Connectivity Splices 522161-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : 3.49 G  [.118 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : 3.49 G  [.118 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 522161-000 - TE Connectivity
Berwyn, PA, United States
Splices
522161-000
Splices 522161-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Red Terminal & Contact Weight : 3.49 G  [.118 OZ ] Configuration Features Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Product Length : 80.52 MM  [3.17 INCH ] Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder, Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Red
  • Terminal & Contact Weight : 3.49 G  [.118 OZ ]

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 80.52 MM  [3.17 INCH ]
  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder, Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 522161-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details