TE Connectivity Quick Disconnects 521973-2

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Overall Length : 34.8 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Overall Length : 34.8 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 521973-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
521973-2
Quick Disconnects 521973-2
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ] Overall Length : 34.8 MM  [1.37 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.3 - 4.57 MM  [.13 - .18 INCH ]
  • Overall Length : 34.8 MM  [1.37 INCH ]
  • Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL File Number : E66717
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Black

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 521973-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
521973-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 521973-2-ND
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
521973-2
Terminals 521973-2
Terminals 250 ULTRA-POD RCPT 14-12 TPBR

Terminals 250 ULTRA-POD RCPT 14-12 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 521973-2 521973-2-ND 521973-2
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details