TE Connectivity Special Purpose Terminals 521624-1

Description
Contact Features Terminal Plating Material : Nickel Packaging Features Packaging Method : Box Product Type Features Sealable : No
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Nickel Packaging Features Packaging Method : Box Product Type Features Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 521624-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
521624-1
Special Purpose Terminals 521624-1
Contact Features Terminal Plating Material : Nickel Packaging Features Packaging Method : Box Product Type Features Sealable : No

Contact Features


  • Terminal Plating Material : Nickel

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 521624-1
Product Name Special Purpose Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details