TE Connectivity Quick Disconnects 521212-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 28.37 MM  [1.117 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 28.37 MM  [1.117 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 521212-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
521212-1
Quick Disconnects 521212-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ] Overall Length : 28.37 MM  [1.117 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Black Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 - 4.57 MM  [.11 - .18 INCH ]
  • Overall Length : 28.37 MM  [1.117 INCH ]
  • Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Black

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111267CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111267CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111267CT-ND
CONN QC RCPT 14-18AWG 0.187

CONN QC RCPT 14-18AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111267TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111267TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111267TR-ND
CONN QC RCPT 14-18AWG 0.187

CONN QC RCPT 14-18AWG 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
521212-1
Terminals 521212-1
Terminals 187 ULTRA-POD RCPT 18-14 TPBR

Terminals 187 ULTRA-POD RCPT 18-14 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 521212-1 A111267CT-ND A111267TR-ND 521212-1
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers