TE Connectivity Rectangular Wire & Cable Connectors & Housings 521210-5

Description
Body Features Primary Product Color : Blue Configuration Features Keying & Polarized Position Locations : 1D, 2D, 3C, 7C Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 40.2 MM  [1.583 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Keying & Polarized Position Locations : 1D, 2D, 3C, 7C Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 40.2 MM  [1.583 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 521210-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
521210-5
Rectangular Wire & Cable Connectors & Housings 521210-5
Body Features Primary Product Color : Blue Configuration Features Keying & Polarized Position Locations : 1D, 2D, 3C, 7C Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Type : Socket Dimensions Connector Height : 40.2 MM  [1.583 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Keying & Polarized Position Locations : 1D, 2D, 3C, 7C
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Type : Socket

Dimensions


  • Connector Height : 40.2 MM  [1.583 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]
  • Wire Size (AWG) : 22 - 14

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 6/66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Housings, Boots - 521210-5-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
521210-5-ND
Housings, Boots 521210-5-ND
"8 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

"8 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)"

Buy Now Datasheet
Hsg,rast 5,posi Lock Mkiii,8P Te Connectivity - 22R8240 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,rast 5,posi Lock Mkiii,8P Te Connectivity
22R8240
Hsg,rast 5,posi Lock Mkiii,8P Te Connectivity 22R8240
HSG,RAST 5,POSI LOCK MKIII,8P

HSG,RAST 5,POSI LOCK MKIII,8P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 521210-5 521210-5-ND 22R8240
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Hsg,rast 5,posi Lock Mkiii,8P Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589456-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details