521207-2 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings521207-2
Description
Body Features Primary Product Color : Blue
Configuration Features Keying & Polarized Position Locations : 2D, 5D Number of Positions : 5 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket
Dimensions Connector Height : 12.2 MM [.48 INCH ] Connector Length : 9.2 MM [.362 INCH ] Row-to-Row Spacing : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Configuration Features Keying & Polarized Position Locations : 2D, 5D Number of Positions : 5 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket
Dimensions Connector Height : 12.2 MM [.48 INCH ] Connector Length : 9.2 MM [.362 INCH ] Row-to-Row Spacing : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features Primary Product Color : Blue
Configuration Features Keying & Polarized Position Locations : 2D, 5D Number of Positions : 5 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Socket
Dimensions Connector Height : 12.2 MM [.48 INCH ] Connector Length : 9.2 MM [.362 INCH ] Row-to-Row Spacing : 5 MM [.197 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6/66
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Body Features
Primary Product Color : Blue
Configuration Features
Keying & Polarized Position Locations : 2D, 5D
Number of Positions : 5
Number of Rows : 1
Contact Features
Contact Base Material : Brass
Contact Layout : Inline
Contact Type : Socket
Dimensions
Connector Height : 12.2 MM [.48 INCH ]
Connector Length : 9.2 MM [.362 INCH ]
Row-to-Row Spacing : 5 MM [.197 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Housing Entry Configuration : Both Ends Closed
Housing Material : Nylon 6/66
Industry Standards
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Mating Retention : With
Mating Retention Type : Latching Feature
Panel Mount Feature : Without
Strain Relief : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Housing
Connector System : Wire-to-Wire
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
521207-2
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector