TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 521205-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 2AG, 5mm x 15mm Product Status: Preliminary Style: C Terminal Type: Gull Wing Gender: Receptacle Terminal Size: 0.187" (4.75mm) Stacking Direction: Multiple For Use With/Related Products: 1/4 - 40 Bushing Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 2AG, 5mm x 15mm Product Status: Preliminary Style: C Terminal Type: Gull Wing Gender: Receptacle Terminal Size: 0.187" (4.75mm) Stacking Direction: Multiple For Use With/Related Products: 1/4 - 40 Bushing Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 2AG, 5mm x 15mm Product Status: Preliminary Style: C Terminal Type: Gull Wing Gender: Receptacle Terminal Size: 0.187" (4.75mm) Stacking Direction: Multiple For Use With/Related Products: 1/4 - 40 Bushing Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 2AG, 5mm x 15mm
Product Status: Preliminary
Style: C
Terminal Type: Gull Wing
Gender: Receptacle
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Multiple
For Use With/Related Products: 1/4 - 40 Bushing
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter - DAC101C081QISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type WSON
Screening Level Automotive
View Details
8 suppliers
Digital to Analogue Converters - 1905655 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details