TE Connectivity Connector, Din, Jack, 5 Position; No. Of Contacts Amp - Te Connectivity 5212044-1.

Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Jack, 5 Position; No. Of Contacts Amp - Te Connectivity - 30AC5114 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Amp - Te Connectivity
30AC5114
Connector, Din, Jack, 5 Position; No. Of Contacts Amp - Te Connectivity 30AC5114
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5114
Product Name Connector, Din, Jack, 5 Position; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details