Win Source Part Number: 1363632-521187-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Bag
Product Status: Obsolete
Base Product Number: 521187
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: Nylon
"1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
CONN RCPT HSG 0.187 1POS NATURAL Product overview: 521187-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-521187-1 can be used for catalog matching and distributor lookup.
CONN RCPT HSG 0.187 1POS NATURAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363632-521187-1 | A122458-ND | 325-521187-1 | 521187-1 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Electronic Connector | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |