TE Connectivity Quick Disconnects 520982-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 520982-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
520982-1
Quick Disconnects 520982-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 27.56 MM  [1.085 INCH ] Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage (Max) (V) : 600 Industry Standards CSA Certified : Yes UL File Number : E66717 UL Flammability Rating : UL 94V-2 UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Natural Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Overall Length : 27.56 MM  [1.085 INCH ]
  • Receptacle Terminal Stock Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Voltage (Max) (V) : 600

Industry Standards


  • CSA Certified : Yes
  • UL File Number : E66717
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Natural

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2500

Product Type Features


  • Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111259TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111259TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111259TR-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111259CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111259CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111259CT-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
520982-1
Terminals 520982-1
Terminals 187 ULTRA POD RCPT

Terminals 187 ULTRA POD RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 520982-1 A111259TR-ND 520982-1
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details