TE Connectivity Special Purpose Terminals 520936-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.59 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1.3 - 5.26 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.59 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1.3 - 5.26 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 520936-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
520936-1
Special Purpose Terminals 520936-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ] Compatible Insulation Diameter Range : 5.59 - 7.87 MM  [.22 - .31 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : 1.3 - 5.26 Wire Size (AWG) : 16 - 10 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Ring
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Compatible Insulation Diameter Range : 5.59 - 7.87 MM  [.22 - .31 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Terminal Material Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : 1.3 - 5.26
  • Wire Size (AWG) : 16 - 10

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 800

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A111256CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111256CT-ND
Terminals - Specialized Connectors A111256CT-ND
CONN TERM RING 10-16AWG CRIMP

CONN TERM RING 10-16AWG CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A111256TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111256TR-ND
Terminals - Specialized Connectors A111256TR-ND
CONN TERM RING 10-16AWG CRIMP

CONN TERM RING 10-16AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
520936-1
Terminals 520936-1
Terminals PWR RING ASY 0295 BR

Terminals PWR RING ASY 0295 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 520936-1 A111256CT-ND 520936-1
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details