TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5207953-2

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5207953-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5207953-2
Connector Hardware, Mounts, Locks & Retainers 5207953-2
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Feature Length : 11.1 MM  [.437 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5207953-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5207953-2-ND
D-Sub, D-Shaped Connector Jackscrews 5207953-2-ND
Jackscrew Socket For AMPLIMITE Series HDE, HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5207953-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5207953-2
D-Sub Connectors 5207953-2
SCREWLOCK, ZN PLTD

SCREWLOCK, ZN PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5207953-2
D-Sub Connectors 5207953-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5207953-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5207953-2
D-Sub, D-Shaped Connector Jackscrews 5207953-2
CONN SCREW LOCK FEMALE 4-40 ZINC

CONN SCREW LOCK FEMALE 4-40 ZINC

Supplier's Site Datasheet
5207953-2 Rohs Compliant Te Connectivity - 96AC6711 - Newark, An Avnet Company
Chicago, IL, United States
5207953-2 Rohs Compliant Te Connectivity
96AC6711
5207953-2 Rohs Compliant Te Connectivity 96AC6711
5207953-2 ROHS COMPLIANT: YES

5207953-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5207953-2 5207953-2-ND 5207953-2 5207953-2 96AC6711
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews 5207953-2 Rohs Compliant Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2221860-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Shaped Connectors - 1-1757823-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers