TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 5207908-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 24-VFDFN Exposed Pad Product Status: Preliminary Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 24-VFDFN Exposed Pad Product Status: Preliminary Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE) Package: 24-VFDFN Exposed Pad Product Status: Preliminary Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 45° Shielding: Unshielded Primary Material: Plastic Material: PVC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Package: 24-VFDFN Exposed Pad
Product Status: Preliminary
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 45°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1674JR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
2 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details