TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206942-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206942-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206942-1
Connector Hardware, Mounts, Locks & Retainers 5206942-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 10.5 MM  [.413 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A33703-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33703-ND
D-Sub, D-Shaped Connector Accessories A33703-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 5206942-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206942-1
D-Sub Connectors 5206942-1
SLIDELATCH CLIP ASSY, KIT

SLIDELATCH CLIP ASSY, KIT

Buy Now
D-Sub Connectors - 5206942-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206942-1
D-Sub Connectors 5206942-1
SLIDELATCHES-KIT PKG

SLIDELATCHES-KIT PKG

Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5206942-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5206942-1
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5206942-1
SLIDELATCH CLIP ASSY KIT

SLIDELATCH CLIP ASSY KIT

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206942-1 A33703-ND 5206942-1 5206942-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
D-Sub Connectors - 1-448816-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details