TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206807-2

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206807-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206807-2
Connector Hardware, Mounts, Locks & Retainers 5206807-2
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Post
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5206807-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206807-2
D-Sub Connectors 5206807-2
SLIDE LOCK POST, ZN

SLIDE LOCK POST, ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206807-2
D-Sub Connectors 5206807-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A144346-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A144346-ND
D-Sub, D-Shaped Connector Jackscrews A144346-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
Slide Lock Post, Zn Amp - Te Connectivity - 29M7638 - Newark, An Avnet Company
Chicago, IL, United States
Slide Lock Post, Zn Amp - Te Connectivity
29M7638
Slide Lock Post, Zn Amp - Te Connectivity 29M7638
SLIDE LOCK POST, ZN

SLIDE LOCK POST, ZN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206807-2 5206807-2 A144346-ND 29M7638
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Slide Lock Post, Zn Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A144815-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
4 suppliers
D-Sub Connectors - 1-204370-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers