TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5206514-1

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5206514-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5206514-1
Connector Hardware, Mounts, Locks & Retainers 5206514-1
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Length : 10.4 MM  [.41 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Length : 10.4 MM  [.41 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe - 5206514-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe
5206514-1
Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe 5206514-1
SLIDING LOCK POST KIT

SLIDING LOCK POST KIT

Buy Now
D-Sub Connectors - 5206514-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-1
D-Sub Connectors 5206514-1
SLIDING LOCK POST KIT

SLIDING LOCK POST KIT

Buy Now
D-Sub Connectors - 5206514-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5206514-1
D-Sub Connectors 5206514-1
LOCKING POST-KIT PKG

LOCKING POST-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5206514-1
D-Sub Connectors 5206514-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: Connector Header Surface Mount 24 position 0.118" (3.00mm) Length - Below Head: 0.625" (15.88mm) 5/8" Thread Size: M31x1

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Features: Connector Header Surface Mount 24 position 0.118" (3.00mm)
Length - Below Head: 0.625" (15.88mm) 5/8"
Thread Size: M31x1

Buy Now Datasheet
CONN D-SUB SLIDING LOCK POST KIT - 792-5206514-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB SLIDING LOCK POST KIT
792-5206514-1
CONN D-SUB SLIDING LOCK POST KIT 792-5206514-1
CONN D-SUB SLIDING LOCK POST KIT

CONN D-SUB SLIDING LOCK POST KIT

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5206514-1 5206514-1 5206514-1 792-5206514-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe D-Sub Connectors Connectors,Interconnects CONN D-SUB SLIDING LOCK POST KIT
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
D-Shaped Connectors - 1-2157481-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub Connectors - 1-1589053-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers