TE Connectivity Board Spacers, Standoffs 5205933-3

Description
"Round Standoff Threaded #4-40 Aluminum 0.435"" (11.05mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Aluminum 0.435"" (11.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 5205933-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
5205933-3-ND
Board Spacers, Standoffs 5205933-3-ND
"Round Standoff Threaded #4-40 Aluminum 0.435"" (11.05mm)"

"Round Standoff Threaded #4-40 Aluminum 0.435"" (11.05mm)"

Buy Now Datasheet
Fasteners, Screws; Standoff Material Amp Te Connectivity - 20X0793 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Standoff Material Amp Te Connectivity
20X0793
Fasteners, Screws; Standoff Material Amp Te Connectivity 20X0793
FASTENERS, SCREWS; Standoff Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Product Range:5205 Series; Overall Length:11.049mm; External Width:6.096mm; RoHS Compliant: Yes

FASTENERS, SCREWS; Standoff Material:Aluminium; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:11.049mm; Product Range:5205 Series; Overall Length:11.049mm; External Width:6.096mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Round Female-Female, 11.05Mm; Standoff Material Amp Te Connectivity - 99X5674 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 11.05Mm; Standoff Material Amp Te Connectivity
99X5674
Standoff, Round Female-Female, 11.05Mm; Standoff Material Amp Te Connectivity 99X5674
STANDOFF, ROUND FEMALE-FEMALE, 11.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 11.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:11.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5205933-3-ND 20X0793 99X5674
Product Name Board Spacers, Standoffs Fasteners, Screws; Standoff Material Amp Te Connectivity Standoff, Round Female-Female, 11.05Mm; Standoff Material Amp Te Connectivity
Type & Shape Standoff; Round Standoff; Female Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details