TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205817-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205817-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205817-3
Connector Hardware, Mounts, Locks & Retainers 5205817-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5205817-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205817-3
D-Sub Connectors 5205817-3
FEMALE SCREWLOCK KIT

FEMALE SCREWLOCK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-3
D-Sub Connectors 5205817-3
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-3
D-Sub Connectors 5205817-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205817-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5205817-3
D-Sub, D-Shaped Connector Jackscrews 5205817-3
CONN FEMALE D-SUB SCREWLOCK KIT

CONN FEMALE D-SUB SCREWLOCK KIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205817-3 5205817-3 5205817-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details