TE Connectivity Connector Backshells 1-2308345-7

Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 1-2308345-7 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
1-2308345-7
Connector Backshells 1-2308345-7
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Zinc Configuration Features Number of Positions : 62, 37 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Jackscrew Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 4 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Termination Device Type : Crimp Ferrule Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45, 180
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 62, 37

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Jackscrew
  • Thread Size : 4-40 UNC

Operation/Application


  • Compatible With Connector Shell Size : 4

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Sealable : No
  • Termination Device Type : Crimp Ferrule

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A125371-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A125371-ND
D-Sub, D-Shaped Connector Backshells, Hoods A125371-ND
37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded

37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2308345-7 A125371-ND
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 45, 180 Straight; 45°, 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338309-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers