Backshell/Cable Clamp 5 Shell Size Thermoplastic Bag Product overview: 5205732-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5205732-1 can be used for catalog matching and distributor lookup.
50 Position Hinged Backshell Connector Black 45°, 180° Unshielded
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
Cable Type: Individual
Cable Exit: 180°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5205732-1 | 5205732-1 | 363-5205732-1 | A33680-ND | |
| Product Name | Connectors | D-Sub Connectors | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors,Interconnects |
| Connector Type | D-Sub Connector | D-Sub Connector |