TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 52042-9

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 10-SMD Module, No Lead Product Status: Preliminary Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 10-SMD Module, No Lead Product Status: Preliminary Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 10-SMD Module, No Lead Product Status: Preliminary Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 10-SMD Module, No Lead
Product Status: Preliminary
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 10-SMD Module, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details