TE Connectivity Ring Terminals 52042-4

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 46.84 MM  [1.844 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 46.84 MM  [1.844 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52042-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52042-4
Ring Terminals 52042-4
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ] Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ] Product Length : 46.84 MM  [1.844 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.07 MM  [.436 INCH ]
  • Compatible Insulation Diameter Range : 11.07 MM  [.436 INCH ]
  • Product Length : 46.84 MM  [1.844 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27533-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27533-ND
Terminals - Ring Connectors A27533-ND
CONN RING CIRC 6AWG #10 CRIMP

CONN RING CIRC 6AWG #10 CRIMP

Buy Now Datasheet
Ring Terminals - 8252167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8252167
Ring Terminals 8252167
TE Connectivity 52042-4 Ring Terminal

TE Connectivity 52042-4 Ring Terminal

Supplier's Site
Ring Terminals - 1618634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1618634
Ring Terminals 1618634
TE Connectivity 52042-4 Ring Terminal

TE Connectivity 52042-4 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
52042-4
Terminals 52042-4
Terminals PVC-RING 06AWG BLU #10

Terminals PVC-RING 06AWG BLU #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52042-4 A27533-ND 8252167 52042-4
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details