TE Connectivity Ring Terminals 52042-2

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 47.47 MM  [1.869 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 47.47 MM  [1.869 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52042-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52042-2
Ring Terminals 52042-2
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 47.47 MM  [1.869 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ]
  • Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ]
  • Product Length : 47.47 MM  [1.869 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL,R PG 6 8 - 52042-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,R PG 6 8
52042-2
TERMINAL,R PG 6 8 52042-2
TERMINAL,R PG 6 8

TERMINAL,R PG 6 8

Buy Now
Ring Terminals - 7951860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951860
Ring Terminals 7951860
TE Connectivity 52042-2 Ring Terminal

TE Connectivity 52042-2 Ring Terminal

Supplier's Site
Ring Terminals - 7951860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7951860P
Ring Terminals 7951860P
TE Connectivity 52042-2 Ring Terminal

TE Connectivity 52042-2 Ring Terminal

Supplier's Site
Ring Terminals - 1644880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1644880
Ring Terminals 1644880
TE Connectivity 52042-2 Ring Terminal

TE Connectivity 52042-2 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27322-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27322-ND
Terminals - Ring Connectors A27322-ND
CONN RING CIRC 6AWG #8 CRIMP

CONN RING CIRC 6AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52042-2
Terminals 52042-2
Terminals TERMINAL R PG 6 8

Terminals TERMINAL R PG 6 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52042-2 52042-2 7951860 7951860P A27322-ND 52042-2
Product Name Ring Terminals TERMINAL,R PG 6 8 Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers