TE Connectivity Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity 52042-1.

Description
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
30AC5104
Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity 30AC5104
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5104
Product Name Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details