TE Connectivity Cable Transitions & Breakouts 520413-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Other Adhesive Code : S1048, S1017 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Other Adhesive Code : S1048, S1017 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 520413-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
520413-000
Cable Transitions & Breakouts 520413-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ] Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ] Other Adhesive Code : S1048, S1017 Molded Part Shape Code : 322A Size Code : 112 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 5.8 - 18 MM  [.23 - .71 INCH ]
  • Inside Diameter Range (Leg 1) : 5.8 - 18 MM  [.23 - .71 INCH ]
  • Inside Diameter Range (Leg 2) : 3 - 8 MM  [.12 - .31 INCH ]

Other


  • Adhesive Code : S1048, S1017
  • Molded Part Shape Code : 322A
  • Size Code : 112

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 520413-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
520413-000
shrink tube 520413-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
520413-000
shrink tube 520413-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 520413-000 520413-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 095555N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers