TE Connectivity Ring Connectors 52041-3

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27319-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27319-ND
Ring Connectors A27319-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
23C9626
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 23C9626
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,r Pg 8 1/4 Amp - Te Connectivity - 76AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,r Pg 8 1/4 Amp - Te Connectivity
76AC8442
Terminal,r Pg 8 1/4 Amp - Te Connectivity 76AC8442
TERMINAL,R PG 8 1/4

TERMINAL,R PG 8 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27319-ND 23C9626 76AC8442
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity Terminal,r Pg 8 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data