TE Connectivity Splices 52013

Description
Body Features Terminal & Contact Weight (G) : 105 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .504 Product Length : 50.42 MM  [1.985 INCH ] Terminal Material Thickness : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 105 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .504 Product Length : 50.42 MM  [1.985 INCH ] Terminal Material Thickness : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 52013 - TE Connectivity
Berwyn, PA, United States
Splices
52013
Splices 52013
Body Features Terminal & Contact Weight (G) : 105 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .504 Product Length : 50.42 MM  [1.985 INCH ] Terminal Material Thickness : 2.44 MM  [.096 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 105

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness (MICIN) : 30

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .504
  • Product Length : 50.42 MM  [1.985 INCH ]
  • Terminal Material Thickness : 2.44 MM  [.096 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 52013
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details