TE Connectivity Splices 52004

Description
Body Features Terminal & Contact Weight (G) : 4.904 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .161 Product Length (INCH) : .799 Terminal Material Thickness : 1.23 MM  [.049 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 4.904 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .161 Product Length (INCH) : .799 Terminal Material Thickness : 1.23 MM  [.049 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 52004 - TE Connectivity
Berwyn, PA, United States
Splices
52004
Splices 52004
Body Features Terminal & Contact Weight (G) : 4.904 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 30 Dimensions Compatible Insulation Diameter Range (INCH) : .161 Product Length (INCH) : .799 Terminal Material Thickness : 1.23 MM  [.049 INCH ] Wire Size (MMSQ) : 3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 3260 - 8230 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 4.904

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness (MICIN) : 30

Dimensions


  • Compatible Insulation Diameter Range (INCH) : .161
  • Product Length (INCH) : .799
  • Terminal Material Thickness : 1.23 MM  [.049 INCH ]
  • Wire Size (MMSQ) : 3
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 3260 - 8230

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 52004
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details