TE Connectivity Splices 52001

Description
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 1.02 MM  [.04 INCH ] Splice Overall Length (INCH) : .701 Splice Wire Insulation Diameter (Max) (INCH) : .115 Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1290 - 3260 Other Comment : When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 500 Splice Packaging Method : Carton Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Aluminum, Copper Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 1.02 MM  [.04 INCH ] Splice Overall Length (INCH) : .701 Splice Wire Insulation Diameter (Max) (INCH) : .115 Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1290 - 3260 Other Comment : When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 500 Splice Packaging Method : Carton Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Aluminum, Copper Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 52001 - TE Connectivity
Berwyn, PA, United States
Splices
52001
Splices 52001
Body Features Splice Material : Copper Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 30 Terminal & Splice Type : Splice Dimensions Splice Material Thickness : 1.02 MM  [.04 INCH ] Splice Overall Length (INCH) : .701 Splice Wire Insulation Diameter (Max) (INCH) : .115 Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1290 - 3260 Other Comment : When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. Packaging Features Packaging Quantity : 500 Splice Packaging Method : Carton Product Type Features Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Open Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Aluminum, Copper Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Material : Copper

Contact Features


  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 30
  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : 1.02 MM  [.04 INCH ]
  • Splice Overall Length (INCH) : .701
  • Splice Wire Insulation Diameter (Max) (INCH) : .115
  • Wire Size (MMSQ) : .8
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1290 - 3260

Other


  • Comment : When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring.

Packaging Features


  • Packaging Quantity : 500
  • Splice Packaging Method : Carton

Product Type Features


  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Open
  • Splice Product Type : Splice
  • Splice Type : Butt Splice
  • Splice Wire/Cable Type : Aluminum, Copper

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 52001
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers