TE Connectivity Ring Terminals 51992-3

Description
Body Features Terminal & Contact Weight (G) : 36.779 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.01 MM  [.158 INCH ] Product Length : 53.72 MM  [2.115 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 36.779 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.01 MM  [.158 INCH ] Product Length : 53.72 MM  [2.115 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 51992-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
51992-3
Ring Terminals 51992-3
Body Features Terminal & Contact Weight (G) : 36.779 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.01 MM  [.158 INCH ] Product Length : 53.72 MM  [2.115 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 2.39 MM  [.094 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 36.779

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.01 MM  [.158 INCH ]
  • Product Length : 53.72 MM  [2.115 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 2.39 MM  [.094 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-050
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - 51992-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
51992-3
Terminals 51992-3
Terminals TERMINAL COPALUM R 3/0 1/2

Terminals TERMINAL COPALUM R 3/0 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 51992-3 51992-3
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details