TE Connectivity Ring Terminals 51979-1

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.55 MM  [.258 INCH ] Product Length : 21.21 MM  [.835 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-044 Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.55 MM  [.258 INCH ] Product Length : 21.21 MM  [.835 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-044 Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 51979-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
51979-1
Ring Terminals 51979-1
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.55 MM  [.258 INCH ] Product Length : 21.21 MM  [.835 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.07 MM  [.042 INCH ] Wire Size (MMSQ) : 5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-044 Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.55 MM  [.258 INCH ]
  • Product Length : 21.21 MM  [.835 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : 1.07 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 5
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-044
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
51979-1
Terminals 51979-1
Terminals TERMINAL COPALUM 12-10 8

Terminals TERMINAL COPALUM 12-10 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 51979-1 51979-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details