TE Connectivity Foil Terminals 51943

Description
Body Features Foil Terminal Body Type : Type 13 Contact Features Foil Terminal Type : End Tap Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 13 Contact Features Foil Terminal Type : End Tap Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 51943 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
51943
Foil Terminals 51943
Body Features Foil Terminal Body Type : Type 13 Contact Features Foil Terminal Type : End Tap Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 100 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 13

Contact Features


  • Foil Terminal Type : End Tap
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - A122634-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
A122634-ND
Terminals - Foil Connectors A122634-ND
CONN TERM FOIL DOUBLE FACE TIN

CONN TERM FOIL DOUBLE FACE TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 51943 A122634-ND
Product Name Foil Terminals Terminals - Foil Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details