Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 160 G [5.643 OZ ]
Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Nominal Operating Distance : 8.1 MM [.318 INCH ] Nominal Sensing Distance : 10 MM [.393 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VAC) : 90 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10
Industry Standards IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30
Operation/Applicatio
n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Micro LED on Connector Network Frequency Range (HZ) : 50 - 60
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Threaded
- Device Form Factor : Tubular
- Product Weight : 160 G [5.643 OZ ]
Configuration Features
- Electrical Connection : Connector 4 Pin
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Nominal Operating Distance : 8.1 MM [.318 INCH ]
- Nominal Sensing Distance : 10 MM [.393 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics
- In Rush Current (AMP) : 4
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Supply Voltage Range (VAC) : 90 - 250
- Switching Current (Max) (MAMP) : 500
- Switching Frequency (Max) (HZ) : 10
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M30
Operation/Application
- Electrical Configuration : AC
- Hysteresis : ±5%
- Indicator Type : Micro LED on Connector
- Network Frequency Range (HZ) : 50 - 60
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]