TE Connectivity Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity 5188834-1.

Description
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity - 29AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity
29AC0029
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity 29AC0029
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AC0029
Product Name Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10157625-0311J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102557-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details