TE Connectivity Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 51864-9.

Description
TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity - 29AC0028 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
29AC0028
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 29AC0028
TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0028
Product Name Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details