TE Connectivity Ring Connectors 51864-7

Description
Ring Terminal Connector 10 Stud Circular 16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27350-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27350-ND
Ring Connectors A27350-ND
Ring Terminal Connector 10 Stud Circular 16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-51864-7
300V Electronic Connector 392-51864-7
PIDG Crimp Terminal, 16AWG, 300V, Tin Plated Copper, Blue Nylon Product overview: 51864-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51864-7 can be used for catalog matching and distributor lookup.

PIDG Crimp Terminal, 16AWG, 300V, Tin Plated Copper, Blue Nylon Product overview: 51864-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51864-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 10, 16Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 46Y9435 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10, 16Awg, Blue; Stud Size - Metric Amp - Te Connectivity
46Y9435
Terminal, Ring Tongue, 10, 16Awg, Blue; Stud Size - Metric Amp - Te Connectivity 46Y9435
TERMINAL, RING TONGUE, 10, 16AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10, 16AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27350-ND 392-51864-7 46Y9435
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring Tongue, 10, 16Awg, Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products