TE Connectivity Stud Size - Metric Amp - Te Connectivity 51864-4.

Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon RoHS Compliant: Yes
Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 29AC0025 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
29AC0025
Stud Size - Metric Amp - Te Connectivity 29AC0025
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0025
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details