TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5175472-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 80-LFBGA, CSPBGA Connector Style: High Density (HDC, HDI, HPC) Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Type: Header, Male Pins, Shrouded (4 Side) Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 80-LFBGA, CSPBGA Connector Style: High Density (HDC, HDI, HPC) Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Type: Header, Male Pins, Shrouded (4 Side) Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 80-LFBGA, CSPBGA Connector Style: High Density (HDC, HDI, HPC) Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Type: Header, Male Pins, Shrouded (4 Side) Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 80-LFBGA, CSPBGA
Connector Style: High Density (HDC, HDI, HPC)
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Type: Header, Male Pins, Shrouded (4 Side)
Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details