TE Connectivity Splices 516269-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Terminal & Contact Weight : 1.5 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 6.3 MM  [.248 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Terminal & Contact Weight : 1.5 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 6.3 MM  [.248 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 516269-000 - TE Connectivity
Berwyn, PA, United States
Splices
516269-000
Splices 516269-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Blue Splice Features : Standard Terminal & Contact Weight : 1.5 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Outside Diameter : 6.3 MM  [.248 INCH ] Product Length : 37 MM  [1.5 INCH ] Wire Size (MMSQ) : 2.5 - 1.5 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining, Nylon
  • Primary Product Color : Blue
  • Splice Features : Standard
  • Terminal & Contact Weight : 1.5 G  [.053 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 6.3 MM  [.248 INCH ]
  • Product Length : 37 MM  [1.5 INCH ]
  • Wire Size (MMSQ) : 2.5 - 1.5
  • Wire Size (AWG) : 16 - 14

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 516269-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details