TE Connectivity Headers & Wire Housings 5148412-5

Description
ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,60 +
Request a Quote Datasheet
Description
ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,60 +
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5148412-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5148412-5
Headers & Wire Housings 5148412-5
ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,60 +

ASSY,PIN,R.A.,TYPE M,EUROCARD,L-FREE,60+

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5148412-5
Headers & Wire Housings 5148412-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amp Te Connectivity - 01AH1405 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amp Te Connectivity
01AH1405
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amp Te Connectivity 01AH1405
CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:Eurocard Type M Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 60POS, 3ROW; Product Range:Eurocard Type M Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5148412-5 01AH1405
Product Name Headers & Wire Housings Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details