TE Connectivity Mini PCI Express & mSATA 2041119-2

Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 2041119-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
2041119-2
Mini PCI Express & mSATA 2041119-2
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .157 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : None

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 10
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .157
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
303-2041119-2
Electronic Connector 303-2041119-2
(2041119-2) mSATA/mini PCI-E 4H Type I 10u" Product overview: 2041119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041119-2 can be used for catalog matching and distributor lookup.

(2041119-2) mSATA/mini PCI-E 4H Type I 10u" Product overview: 2041119-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2041119-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A130908TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130908TR-ND
Edgeboard Connectors A130908TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A130908CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A130908CT-ND
Edgeboard Connectors A130908CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334056-2041119-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334056-2041119-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334056-2041119-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334056-2041119-2 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic Gender: Female Standard Package: 650 Mounting: Surface Mount, Right Angle Card Type: PCI Express Mini Card Number of Positions/Bay/Row: 8; 18 Card Thickness: 0.039" (1.00mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8536.69.4040 Other Part Number: A130908,A130908-ND,2 041119-2-ND,A130908T R,A130908CT Base Product Number: 2041119 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334056-2041119-2
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 650
Mounting: Surface Mount, Right Angle
Card Type: PCI Express Mini Card
Number of Positions/Bay/Row: 8; 18
Card Thickness: 0.039" (1.00mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Other Part Number: A130908,A130908-ND,2041119-2-ND,A130908TR,A130908CT
Base Product Number: 2041119
RoHS Status: RoHS Compliant

Buy Now Datasheet
Audio & Video Connectors - 2041119-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-2
Audio & Video Connectors 2041119-2
mSATA/mini PCI-E 4H Type I 10u

mSATA/mini PCI-E 4H Type I 10u

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-2
Audio & Video Connectors 2041119-2
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2041119-2
Audio & Video Connectors 2041119-2
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Card Edge Connector, 52Pos, Dual, Smt; Card Edge Connector Type Te Connectivity - 95Y0497 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector, 52Pos, Dual, Smt; Card Edge Connector Type Te Connectivity
95Y0497
Card Edge Connector, 52Pos, Dual, Smt; Card Edge Connector Type Te Connectivity 95Y0497
CARD EDGE CONNECTOR, 52POS, DUAL, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONNECTOR, 52POS, DUAL, SMT; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2041119-2 303-2041119-2 A130908TR-ND 1334056-2041119-2 2041119-2 95Y0497
Product Name Mini PCI Express & mSATA Electronic Connector Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Audio & Video Connectors Card Edge Connector, 52Pos, Dual, Smt; Card Edge Connector Type Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Audio / Video Card Edge Connector
Termination Surface Mount Solder Solder
Current Rating 0.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data